EN
  • EN
  • DE

CX9525-000

Part No CX9525-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105126-CX9525-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX9525-000 CAD Model

Description

TE Connectivity CX9525-000 is a fiber optic cable that is designed to transmit data using light.

  • Application: Suitable for use in a wide range of applications, including telecommunications, data centers, and industrial automation.
  • Supply: Short
  • Color: Black
  • Installation: Easy to install
  • Package: Box
  • Compatibility: Compatible with T312M Thermal Transfer Printer
  • Features: Flame retardant and fluid resistant
  • Operating Temperature: -55°C to 225°C

You May Also Be Interested in

Weidmuller
Cable Assembly PUR 0.4m 4 Position M12 Circular Plug
Need more? Email Us
Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us
Samtec Inc.
1.00 mm Single Row Discrete Wire Cable Assembly, Socket
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC6178-24-9/96-9CS28
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 5.92' (1.80m)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.275/0.3" / Wire to Wire Solder Sleeve Transparent - Blue 0.275" (6.99mm), 0.300" (7.62mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess