EN
  • EN
  • DE

1300150076

Part No 1300150076
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 305 mm
Color Black, Multiple
Connector Type Circular, Wire Leads
Connector Type A Receptacle
Connector Type B Connector
Country of Origin US
Current Rating 5 A
Gender Male
Insulation Material PVC
Length 305 mm
Max Operating Temperature 105 °C
Max Voltage Rating (DC) 600.6 kV
Min Operating Temperature -20 °C
Number of Conductors 12
Number of Pins 12
Orientation Straight
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Voltage Rating 600 V
Wire/Cable Gauge 16 AWG
Wire/Cable Type Individual
Win Source Part Number 1210466-1300150076
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1300150076 CAD Model

Description

The Molex LLC 1210466-1300150076 is a 12 conductor, unshielded, straight, male circular connector with wire leads.

  • Conductors: 12
  • Shielded: No
  • Orientation: Straight
  • Gender: Male
  • Features: Wire leads
  • Voltage Rating: 600 V
  • Current Rating: 5 A
  • RoHS Compliant: Yes
  • Length: 305 mm
  • Cable Length: 305 mm
  • Color: Black
  • Radiation Hardening: No
  • Wire/Cable Type: Individual
  • Wire/Cable Gauge: 16 AWG
  • Maximum Operating Temperature: 105 °C

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO FMALE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us
TE Connectivity
High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 40 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.00' (304.80mm)
Need more? Email Us
Weidmuller
Cable Assembly PUR 0.4m 4 Position M12 Circular Plug
Need more? Email Us
TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess