EN
  • EN
  • DE

T4161110005-004

Part No T4161110005-004
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO WIRE 9.84'  /  Cable Assembly 9.84' (3.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12 L Code
Package Box
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 9.84' (3.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Black
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41611
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names A142274,RPC-M12-MS-5CON-PVC-3.0SH
Standard Package 5
Win Source Part Number 1205084-T4161110005-004
Ultra Librarian 3D Model Ultra Librarian T4161110005-004 CAD Model

Description

The M12 L Code series circular cable assembly from TE Connectivity AMP Connectors is a shielded, waterproof cable designed for industrial environments.

  • Series: M12 L Code
  • Cable Length: 9.84' (3.00m)
  • Package Size: Box
  • Ingress Protection: IP67
  • Cable Type: Round
  • Shielded: Yes
  • First Connector: Male pin receptacle
  • Positions Loaded: 5
  • Second Connector: Wire leads
  • Assembly Configuration: Standard
  • Cable Material: Polyvinyl chloride (PVC)
  • Alternative Part Number: T4161110005-004

You May Also Be Interested in

Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 4.92'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess