EN
  • EN
  • DE

AT-S-26-6/6/S-7/R

Part No AT-S-26-6/6/S-7/R
Manufacturer Assmann WSW Components
Catalog Modular Cables
Description CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Assmann WSW Components
Package Box
Cable Type Flat, Straight Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Length 7.00' (2.13m)
Shielding Unshielded
Color Silver
Style Reverse
Base Product Number AT-S-26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names A2663R-07,ATS2666S7RR,AT-S-26-6/6/S-7/R-R
Standard Package 1
Win Source Part Number 1138262-AT-S-26-6/6/S-7/R
Ultra Librarian 3D Model Ultra Librarian AT-S-26-6/6/S-7/R CAD Model

Description

This is a modular cable assembly product from Assmann WSW Components.

  • Win Source Part Number: 1138262-AT-S-26-6/6/S-7/R
  • Category: Cable Assemblies
  • Cable Length: 7.00' (2.13m)
  • Cable Type: Flat, straight
  • Shielding: Unshielded
  • Connector Type: Plug to Plug
  • Package: Box
  • Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
  • Style: Reverse
  • Mounting: Free hanging (in-line)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8544.42.1000
  • Other Names: A2663R-07, ATS2666S7RR, AT-S-26-6/6/S-7/R-R

You May Also Be Interested in

Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 3.28'
Need more? Email Us
Belden Inc.
PATCHCORD BCAT5E CMR LTPU 35FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568-A SHLD 5M
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT5E CMR GN 25FT
Need more? Email Us
Belden Inc.
PIGTAIL-B BCAT5E CMR BLU 50FT
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 3FT
Need more? Email Us
Bulgin
PXP6037/5M00
Need more? Email Us
Bulgin
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT6+ CMR YEL 15FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess