EN
  • EN
  • DE

S1SS-03-30-T-03.15-L1

Part No S1SS-03-30-T-03.15-L1
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description 1.00 mm Single Row Discrete Wire Cable Assembly, Socket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130505-S1SS-03-30-T-03.15-L1
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1SS-03-30-T-03.15-L1 CAD Model

Description

The S1SS-03-30-T-03.15-L1 is a socket strip connector from Samtec Inc., part of their S1SS series. These socket strips are designed for board-to-board or wire-to-board connections, providing a reliable and versatile interconnect solution. Samtec connectors are known for their high quality and performance in demanding applications.

Applications

  • Board-to-board connections
  • Wire-to-board connections
  • Headers and mating connectors
  • Prototyping and development
  • Industrial automation
  • Medical equipment

Features

  • Socket strip connector
  • 3 positions
  • 3.00mm pitch
  • Through-hole mounting
  • Tin plating
  • Black insulator

Benefits

  • Provides a reliable and secure connection between boards or wires.
  • 3.00mm pitch allows for high-density connections.
  • Through-hole mounting provides strong mechanical stability.
  • Tin plating offers good solderability and corrosion resistance.
  • Versatile interconnect solution for a variety of applications.
  • Samtec quality ensures long-term reliability.

Additional Details

The S1SS-03-30-T-03.15-L1 socket strip has 3 positions with a 3.00mm pitch. The 'T' in the part number likely indicates tin plating. The 03.15 likely refers to the tail length in millimeters. The 'L1' likely denotes a specific design variation or feature. Consult the datasheet for detailed mechanical drawings, electrical specifications, and mating connector information. The connector is RoHS compliant. Proper soldering techniques should be used for reliable connections.

You May Also Be Interested in

Molex, LLC
Cable Assembly STOOW/TC-ER 1m 10AWG Circular to Circular 4 to 4 POS F-M Quick-Change®
Need more? Email Us
HellermannTyton
CBL TIE RELEAS BLK 250LB 2.892' / Standard, Releasable Black 10.00" (254.00mm) 0.492" (12.50mm) 250 lbs (113.40 kg)
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us
TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess