EN
  • EN
  • DE

120065-1978

Part No 120065-1978
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly UL 2464 5m 22AWG M12 Circular 5 POS F Micro-ChangeR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 5 m
Contact Plating Gold
Country of Origin PL
ELV Compliant
Gender Female
Insulation Color Black
Insulation Material PVC
Number of Pins 5
Orientation Straight
RoHS Non-Compliant
Win Source Part Number 1156816-120065-1978
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 120065-1978 CAD Model

Description

The 5 m Female Straight Fiber Optic Cable from Molex, LLC is a high-quality electronic component designed for use in a range of applications.

  • Pins/Color: With 5 pins and a black insulation color, this cable is ideal for a range of applications.
  • Connector: The connector is made of gold-plated brass and has a non-compliant RoHS rating.
  • Length: The cable is 5 m long and is popular in the market.
  • Supply and Demand: The cable has limited supply and demand status.

You May Also Be Interested in

HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
HellermannTyton
HOOK&LOOP TIE ORANGE 40LBS 11" / Hook and Loop - Tie Orange 2.63" (66.80mm) 0.500" (12.70mm) 40 lbs (18.14 kg)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess