Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr HellermannTyton
Series Q Tie
Package Bag
Wire/Cable Tie Type Standard, Locking
Length - Approximate 11.5"
Bundle Diameter 2.95" (75.00mm)
Width 0.185" (4.70mm)
Length - Actual 0.951' (290.00mm, 11.42")
Mounting Type Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Features Heat Stabilized
Material Polyamide (PA66), Nylon 6/6
Color Natural
Base Product Number 109-00
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 089306346814
Standard Package 100
Win Source Part Number 1188561-109-00136
Ultra Librarian 3D Model Ultra Librarian 109-00136 CAD Model

Description

The HellermannTyton 1188561-109-00136 is a package of 100 natural-colored locking cable ties.

  • Quantity: 100
  • Color: Natural
  • Width: 4.70mm
  • Bundle Diameter: 2.95 inches (75mm)
  • Material: Polyamide (PA66) and Nylon 6/6
  • Mounting: Free Hanging (In-Line)
  • Tensile Strength: 50 lbs (22.68 kg)
  • Series: Q Tie
  • Properties: Heat Stabilized
  • Popularity Rating: High
  • MSL Level: Unlimited

You May Also Be Interested in

Panduit Corp
Lowest to $0.0582
ECAD model for S8-18-C0
Keystone Electronics
Standard, Locking Natural 4.00" (101.60mm) 0.190" (4.83mm) 120 lbs (54.43 kg)
Need more? Email Us
ECAD model for 8869
TE Connectivity
CBL TIE LOCKING NATURAL 7.87\
Need more? Email Us
ECAD model for 4-160970-1
Panduit Corp
Need more? Email Us
ECAD model for S4-18-C0
Panduit Corp
Need more? Email Us
ECAD model for S18-120-L
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
ECAD model for S4-18-M
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
ECAD model for UMS-24-45
Panduit Corp
Need more? Email Us
ECAD model for SSM2S-C
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Need more? Email Us
ECAD model for T30R0HSM4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention