Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity LDMOS
Frequency 500MHz
Gain 14.5dB
Voltage - Test 12.5V
Current Rating 7A
Current - Test 200mA
Power - Output 25W
Voltage Rating 40V
Case / Package 10-PowerSO
Win Source Part Number 1087125-PD55025-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD55025-E CAD Model

Description

Introducing the PD55025-E High-Performance RF Power Transistor

The PD55025-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to deliver high power and efficiency in a wide range of applications, including but not limited to, RF energy, industrial, scientific, and medical (ISM) applications, as well as professional mobile radio and broadband wireless systems.

With its advanced LDMOS technology, the PD55025-E provides excellent thermal performance and high reliability, which are critical for high-power applications. The transistor operates at a frequency range up to 1 GHz, making it versatile for various RF applications. Its high gain and efficiency ensure that systems using the PD55025-E can achieve superior performance with lower energy consumption.

Key Features of the PD55025-E

  • High Power Output: The PD55025-E is capable of delivering a significant amount of RF power, which is essential for applications requiring high output levels.
  • Wide Frequency Range: This transistor is designed to operate effectively across a broad frequency spectrum, up to 1 GHz, accommodating a variety of RF applications.
  • High Efficiency: The device's efficiency is a testament to STMicroelectronics' commitment to developing products that conserve energy while maintaining high performance.
  • Thermal Performance: The PD55025-E's excellent thermal characteristics ensure stability and longevity, even under strenuous operating conditions.
  • Reliability: Built with robustness in mind, this RF power transistor is engineered to withstand the rigors of demanding applications.

The PD55025-E is housed in a durable package that is designed to optimize heat dissipation, further enhancing its thermal performance and reliability. This package also allows for easier integration into a wide range of circuit designs.

Whether you're developing high-power RF systems for commercial or industrial use, the PD55025-E from STMicroelectronics is an excellent choice for ensuring robust, efficient, and reliable operation. Its combination of power, efficiency, and versatility makes it a standout component in the field of RF power transistors.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Vishay
Lowest to $0.4949
ECAD model for SST215
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
Need more? Email Us
ECAD model for UPA606T-T1
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5420 $59.5420
3+ $48.8550 $146.5650
4+ $47.3283 $189.3132
5+ $45.8016 $229.0080
6+ $44.2749 $265.6494
8+ $39.6947 $317.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention