EN
  • EN
  • DE

MAX71020AEUI

Part No MAX71020AEUI
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706255-MAX71020AEUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX71020AEUI CAD Model

Description

Maxim Integrated MAX71020AEUI Product Overview

The MAX71020AEUI from Maxim Integrated is a highly integrated, single-chip metering solution designed to meet the demands of advanced residential, commercial, and industrial electronic meters. This versatile device incorporates a wealth of features to ensure accurate and reliable measurement of electrical parameters, making it an ideal choice for a variety of metering applications.

Key Features

  • High Precision Measurement: The MAX71020AEUI is engineered to deliver exceptional accuracy in measuring voltage, current, and power consumption, ensuring precise billing and energy monitoring.
  • Integrated Analog Front-End (AFE): The device includes a high-performance AFE that provides signal conditioning for the metering inputs, reducing the need for external components and simplifying the design process.
  • DSP Core: At the heart of the MAX71020AEUI is a powerful digital signal processor (DSP) core that executes complex metering algorithms, enabling the calculation of various energy parameters with high precision.
  • Multiple Communication Interfaces: To facilitate easy integration into metering systems, the MAX71020AEUI supports a variety of communication interfaces, including SPI, UART, and I2C, allowing for flexible data exchange with external devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power consumption, making it suitable for battery-powered applications where longevity is critical.
  • Robust Security Features: The MAX71020AEUI includes advanced security measures to protect against tampering and ensure the integrity of metering data.

Applications

The MAX71020AEUI is widely used in a range of metering devices, including:

  • Smart residential meters
  • Commercial and industrial metering systems
  • Sub-metering and energy management solutions

With its compact TSSOP-28 package, the MAX71020AEUI is designed for space-constrained applications, offering a complete metering solution that minimizes the need for additional external circuitry. Whether you are developing a new metering system or upgrading an existing one, the MAX71020AEUI from Maxim Integrated provides the performance, integration, and reliability required to meet the evolving needs of modern energy measurement.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,662 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess