Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260884-STD60NF3LL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD60NF3LL CAD Model

Description

The STD60NF3LL is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficient power management and switching with low on-resistance and high-speed performance. This MOSFET is part of STMicroelectronics' STripFET™ III technology, which is well-suited for a wide range of applications, including power supplies, motor control, automotive systems, and other power-intensive applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STD60NF3LL boasts an exceptionally low on-resistance of just 0.036 Ohm, which helps to minimize conduction losses and enhance overall efficiency in electronic circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 60A, this MOSFET can handle high current loads, making it ideal for demanding power applications.
  • High Switching Speed: The fast switching speed of this device enables efficient operation at high frequencies, which is crucial for power conversion applications.
  • 100% Avalanche Tested: Ensuring reliability and robust performance, each device is tested for avalanche energy capability, providing an extra layer of protection against unexpected voltage spikes.
  • Low Gate Charge (Q<sub>g): A reduced gate charge allows for faster switching and reduced switching losses, which is critical for high-efficiency power designs.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Solutions

Package and Environmental Compliance

The STD60NF3LL is housed in a TO-251 (IPAK) package, which is designed for through-hole mounting, providing strong mechanical attachment and heat dissipation characteristics. Additionally, it complies with RoHS and Halogen-Free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Overall, the STD60NF3LL N-Channel MOSFET from STMicroelectronics is a reliable and efficient solution for designers looking to optimize their power management systems with a device that offers low on-resistance, high current handling, and fast switching speeds.

You May Also Be Interested in

Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Others
Need more? Email Us
ECAD model for SW2N60
Vishay
Lowest to $0.4949
ECAD model for SST215
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA606T-T1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,400 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention