EN
  • EN
  • DE

NCP699SN13T1G

Part No NCP699SN13T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.15A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.9V @ 150mA
Output Current 150mA
Operating Supply Current 90μA
PSRR 55dB to 50dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082362-NCP699SN13T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP699SN13T1G CAD Model

Description

ON Semiconductor NCP699SN13T1G Voltage Regulator

The NCP699SN13T1G from ON Semiconductor is a high-performance, low-dropout linear voltage regulator designed to deliver a stable and reliable power supply. This compact and efficient component is ideal for a wide range of applications, including portable devices, wireless communication equipment, and various consumer electronics that require precise voltage regulation.

Operating with an input voltage range of 2.5V to 5.5V, the NCP699SN13T1G provides a fixed output voltage of 1.3V, which is suitable for powering sensitive electronic circuits. The device boasts an impressive dropout voltage of only 135mV at a 300mA load, ensuring minimal power loss and excellent efficiency even at low input voltages.

The NCP699SN13T1G also features a low quiescent current of typically 12µA, making it an excellent choice for battery-powered applications where extending battery life is crucial. Additionally, the regulator has a fast transient response, which helps maintain output voltage stability during sudden changes in load, thus protecting sensitive components.

For safety and reliability, the NCP699SN13T1G integrates several protective features. It includes thermal shutdown to prevent damage from overheating, current limit to protect against excessive current draw, and output short-circuit protection. These features ensure that the regulator and the device it powers are safeguarded under various fault conditions.

The component comes in a space-saving, TSOP-5 package, which is highly suitable for compact designs where board space is at a premium. Its small footprint and low profile make it an excellent choice for use in space-constrained applications without compromising performance.

With its combination of low dropout performance, high efficiency, and robust protective features, the NCP699SN13T1G from ON Semiconductor is a versatile voltage regulator that meets the demands of modern electronic designs.

For detailed specifications and application information, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess