EN
  • EN
  • DE

V23134A1053C643

Part No V23134A1053C643
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Power Relay 24VDC 120(NO)/45(NC)A SPDT(25.9x29.9x51.9)mm Plug-In Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Mounting SMD (SMT)
Case / Package 120
Coil Current 74.07 mA
Coil Power 1.8 W
Coil Resistance 324 Ω
Coil Type Non-Latching
Coil Voltage (AC) 0 V
Coil Voltage (DC) 24 V
Contact Current Rating 20 A
Contact Material Silver
Current Rating 30 A
Depth 26.2 mm
ELV Compliant
Height 24.9 mm
Lead Free Not Applicable
Length 25.908 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Plug-In, Socket
Number of Contacts 1
Number of Pins 5
Number of Poles 1
Operate Time 7 ms
Power Consumption 1.6 W
Radiation Hardening No
REACH SVHC No SVHC
Relay Type Relay
RoHS Compliant
Termination Plug, Quick Connect
Throw Configuration SPDT
Voltage Rating (DC) 24 V
Weight 35 g
Width 25.9 mm
Win Source Part Number 1037926-V23134A1053C643
Categories Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V23134A1053C643 CAD Model

Description

The TE Connectivity 1037926-V23134A1053C643 is a plug-in, quick connect termination relay with a silver contact material.

  • Termination: Quick connect
  • Contact Material: Silver
  • Current Rating: 30 A
  • Contact Current Rating: 20 A
  • Relay Type: Non-Latching
  • Coil Power: 1.8 W
  • Coil Resistance: 324 Ω
  • Coil Current: 74.07 mA
  • Operate Time: 7 ms
  • Height: 24.9 mm
  • Number of Poles: 1
  • Number of Pins: 5
  • Width: 25.9 mm
  • Length: 25.908 mm
  • Case/Package: 120
  • Maximum Operating Temperature: 125 degrees Celsius
  • Minimum Operating Temperature: -40 degrees Celsius
  • Voltage Rating (DC): 24 V
  • RoHS: RoHS compliant

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7019 $75.4038
4+ $30.9349 $123.7396
6+ $29.9682 $179.8092
7+ $29.0015 $203.0105
9+ $28.0347 $252.3123
12+ $25.1346 $301.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess