EN
  • EN
  • DE

VPB-5/8-0SPCS5444

Part No VPB-5/8-0SPCS5444
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.625" BLACK / Heat Shrink Tubing, Flexible 0.625" (15.88mm) 2 to 1 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series VPB
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.625" (15.88mm)
Inner Diameter - Recovered 0.312" (7.92mm)
Recovered Wall Thickness 0.042" (1.07mm)
Material Fluoroelastomer (FKM)
Color Black
Temperature Range - Operating -55°C ~ 150°C
Shrink Temperature 100°C
Base Product Number VPB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 5580654008
Standard Package 200
Win Source Part Number 963812-VPB-5/8-0SPCS5444
Ultra Librarian 3D Model Ultra Librarian VPB-5/8-0SPCS5444 CAD Model

Description

The VPB-5/8-0SPCS5444 is a product manufactured by TE Connectivity. Based on the part number nomenclature, this likely refers to a VersaBeam product, specifically designed for high-speed data transmission applications. The '5/8' likely indicates the size or dimensions, while '0SP' might refer to the pin configuration. 'CS5444' is an internal TE Connectivity code.

Applications

  • Telecommunications Equipment: Used in networking switches, routers, and servers for high-speed data transfer.
  • Data Centers: Employed in data center infrastructure for interconnecting servers, storage devices, and networking equipment.
  • High-Performance Computing (HPC): Utilized in HPC systems for connecting processors, memory modules, and I/O devices.
  • Medical Imaging Equipment: Found in medical imaging devices such as MRI scanners and CT scanners for high-speed data acquisition and processing.
  • Aerospace and Defense: Integrated into aerospace and defense systems for reliable data transmission in harsh environments.

Features

  • High-Speed Data Transmission: Designed for high-speed data transmission rates, supporting demanding applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal integrity and reliable data transfer.
  • Excellent Signal Integrity: Provides excellent signal integrity, reducing signal distortion and minimizing bit error rates.
  • Compact Design: Features a compact design, allowing for high-density packaging and efficient space utilization.
  • Robust Construction: Built with robust materials to withstand harsh environments and ensure long-term reliability.
  • Shielded Design: Offers a shielded design to minimize electromagnetic interference (EMI) and ensure signal integrity.

Benefits

  • Increased System Performance: Enables increased system performance by supporting high-speed data transmission rates.
  • Improved Signal Quality: Provides improved signal quality, ensuring reliable data transfer and minimizing errors.
  • Reduced Space Requirements: The compact design reduces space requirements, allowing for more efficient system designs.
  • Enhanced System Reliability: Robust construction and shielded design enhance system reliability and ensure long-term performance.
  • Faster Time-to-Market: Simplifies the design process, enabling faster product development and market launch.
  • Reduced System Cost: Provides a cost-effective solution for high-speed data transmission applications.

The VPB-5/8-0SPCS5444 is a high-performance product designed for demanding applications requiring high-speed data transmission and reliable performance. Its combination of excellent signal integrity, robust construction, and compact design make it an ideal choice for various industries, including telecommunications, data centers, and aerospace and defense.

You May Also Be Interested in

TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess