EN
  • EN
  • DE

YP1027KJ

Part No YP1027KJ
Manufacturer TE Connectivity
Catalog Specialized Resistors
Description RES CAP BLEEDER 27K OHM 5% 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance 27 kOhms
Tolerance ±5%
Power (Watts) 10W
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 350°C
Mounting Type Capacitor, 31.8mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1577396-YP1027KJ
Ultra Librarian 3D Model Ultra Librarian YP1027KJ CAD Model

Description

N

You May Also Be Interested in

Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Lowest to $0.2051
Panasonic
RES TEMP SENS 270 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 47 OHM 5% 1/32W
Need more? Email Us
Panasonic
RES TEMP SENS 270 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Lowest to $0.2051
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Lowest to $0.2335
Panasonic
RES TEMP SENS 5.6K OHM 5% 1/16W
Lowest to $0.2683

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess