EN
  • EN
  • DE

LT5400BCMS8E-1#TRPBF

Part No LT5400BCMS8E-1#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / Quad Matched Resistor Network 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Reel package
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±15%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781461-LT5400BCMS8E-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-1#TRPBF CAD Model

Description

The LT5400BCMS8E-1#TRPBF is a high-precision matched resistor network designed by Linear Technology, which is well-suited for applications requiring accurately matched resistive elements. This product is ideal for providing precision in critical signal conditioning circuits, differential amplifiers, and other high-performance analog circuits.

Key Features:

  • Excellent Matching: The LT5400 features matched resistors with a guaranteed matching of ±0.01% at 25°C, ensuring consistent performance across the network.
  • Temperature Coefficient: It offers a low temperature coefficient of ±2ppm/°C, which minimizes the changes in resistance with temperature variations.
  • Quad Resistor Network: This product contains a network of four resistors in an 8-lead MSOP package, providing a compact solution for space-constrained applications.
  • Stability: The resistors in LT5400 have excellent long-term stability, which is crucial for maintaining system accuracy over time.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various industrial and commercial environments.

Applications:

The precision and reliability of the LT5400BCMS8E-1#TRPBF make it an excellent choice for a wide range of applications, including:

  • Precision amplifiers
  • Difference amplifiers
  • Data acquisition systems
  • Bridge circuits
  • Test and measurement equipment

Quality and Reliability:

Linear Technology is committed to high standards of quality, and the LT5400BCMS8E-1#TRPBF is no exception. It comes in tape and reel packaging, denoted by the #TRPBF suffix, which is suitable for automated assembly processes, ensuring reliability and ease of integration into production lines.

Conclusion:

Overall, the LT5400BCMS8E-1#TRPBF from Linear Technology stands out for its precision, stability, and reliability, making it a top choice for engineers who require the highest level of performance from their resistor networks.

You May Also Be Interested in

Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0055
CTS Resistor Products
RES ARRAY 8 RES 1K OHM 2506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 56 OHM 0804
Lowest to $0.0322
CTS Corporation
RES ARRAY 8 RES 10K OHM 16SOIC
Lowest to $3.0655
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Panasonic
RES ARRAY 2 RES 150 OHM 0404
Need more? Email Us
Susumu
RES ARRAY 2 RES MULT OHM 0805
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0437
Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9421 $55.7684
9+ $11.4397 $102.9573
14+ $11.0822 $155.1508
19+ $10.7247 $203.7693
25+ $10.3672 $259.1800
33+ $9.2948 $306.7284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess