EN
  • EN
  • DE

TPD2E007DCKR-TP

Part No TPD2E007DCKR-TP
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011147-TPD2E007DCKR-TP
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPD2E007DCKR-TP CAD Model

Description

The TPD2E007DCKR-TP is a 2-channel Transient Voltage Suppressor (TVS) diode array from Texas Instruments (Tech Public is likely a distributor or reseller). It's designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events.

Applications:

  • HDMI Interfaces: Protects HDMI data lines from ESD strikes.
  • USB Interfaces: Safeguards USB ports against voltage transients.
  • Ethernet Ports: Provides ESD protection for Ethernet data lines.
  • Audio/Video Inputs: Protects sensitive audio and video circuitry from damage.
  • General I/O Ports: Offers ESD protection for various input/output ports in electronic devices.

Features:

  • 2-Channel Protection: Protects two data lines with a single package.
  • Low Clamping Voltage: Minimizes the voltage seen by the protected components during a transient event.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • IEC 61000-4-2 Compliant: Meets international standards for ESD protection.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD and surge events, improving system reliability.
  • Reduced Field Failures: Minimizes the risk of component damage and field failures due to ESD.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion on high-speed data lines.
  • Simplified Design: Integrated protection reduces the need for discrete protection components.
  • Cost-Effective Solution: Provides robust protection at a competitive cost.

Technical Specifications (Typical):

  • Number of Channels: 2
  • Breakdown Voltage: Typically 7.5V
  • Clamping Voltage: Typically 11V at Ipp
  • Capacitance: Typically 0.5 pF
  • ESD Protection: ±15kV (Air), ±8kV (Contact) per IEC 61000-4-2
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1546 $50.2450
790+ $0.1269 $100.2510
1,225+ $0.1229 $150.5525
1,685+ $0.1190 $200.5150
2,175+ $0.1150 $250.1250
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,660 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess