The SMD0805-010 is a surface mount fuse manufactured by TECHFUSE. This fuse is designed to protect electronic circuits from overcurrent conditions. It's a small, compact component commonly used in a wide range of applications to prevent damage from short circuits or excessive current draw.
Applications
- Mobile Phones
- Laptops
- Tablets
- Solid State Drives (SSDs)
- Power Supplies
- General Circuit Protection
Features
- Surface Mount Device (SMD)
- 0805 Package Size
- Fast Acting
- Compact Size
- RoHS Compliant
Benefits
- Provides overcurrent protection to sensitive electronic components.
- Easy to integrate into automated assembly processes.
- Conserves board space due to its small size.
- Quickly interrupts current flow in the event of an overcurrent condition.
- Environmentally friendly due to RoHS compliance.
Additional Details
The SMD0805-010 fuse has a physical size of 0805, which translates to 0.08 inches by 0.05 inches. Its current rating is typically 1A. The voltage rating depends on the specific model, but is usually in the range of 32V to 63V. It's a fast-acting fuse, which means it responds quickly to overcurrent events. This is important for protecting sensitive components from damage. The exact parameters (such as interrupting rating, resistance, and I2t value) depend on the specific characteristics. Data sheets should be reviewed to obtain the proper specifications.