Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1264821-TC7109
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7109 CAD Model

Description

The TC7109 is a monolithic integrating analog-to-digital converter (ADC) designed for high-performance, low-power applications. Manufactured by TelCom Semiconductor, Inc. (later acquired by Maxim Integrated), it is commonly used in digital panel meters, data acquisition systems, and other instrumentation applications requiring precise and stable analog-to-digital conversion.

Applications

  • Digital panel meters
  • Data acquisition systems
  • Instrumentation and measurement equipment
  • Process control systems
  • Digital multimeters
  • Weighing scales

Features

  • High accuracy: typically 1 count
  • High resolution: 12-bit binary or 3½-digit BCD output
  • Low power consumption
  • On-chip system clock
  • True differential input
  • Zero drift
  • Low noise
  • Auto-zero phase
  • Auto-polarity
  • Overrange indication

Benefits

  • High accuracy and resolution: Provides precise and reliable analog-to-digital conversion.
  • Low power consumption: Suitable for battery-powered applications.
  • Ease of use: Requires minimal external components for operation.
  • On-chip system clock: Simplifies circuit design and reduces external component count.
  • True differential input: Rejects common-mode noise and improves accuracy.
  • Auto-zero and auto-polarity features: Eliminates offset errors and simplifies signal conditioning.
  • Overrange indication: Provides a warning when the input signal exceeds the ADC's input range.

Additional Details

The TC7109 operates based on the dual-slope integration principle, providing excellent linearity and noise rejection. It integrates the input signal for a fixed period and then integrates a reference voltage until the integrator output returns to zero. The time required for the second integration is proportional to the input voltage. The device typically requires a few external components, such as capacitors and resistors, for proper operation. The TC7109 can be configured to provide either 12-bit binary or 3½-digit BCD output, depending on the application requirements. The internal clock oscillator frequency is determined by an external RC network. It is available in various package options, including DIP and SOIC. Refer to the device datasheet for detailed specifications, application circuits, and timing diagrams.

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
Texas Instruments
OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Lowest to $1.4887
ECAD model for SN74LVCC4245ADW
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Toshiba Semiconductor and Storage
Panel Circuit Indicator
Lowest to $3.6169
ECAD model for TLFGE1100B
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.0981 $65.5696
39+ $3.3634 $131.1726
60+ $3.2585 $195.5100
83+ $3.1525 $261.6575
107+ $3.0477 $326.1039
143+ $2.7321 $390.6903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention