EN
  • EN
  • DE

XU2S18PP340WL5

Part No XU2S18PP340WL5
Catalog Industrial Sensors
Description SAFETY THRU BEAM PAIR PHOTO ELEC
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Sensing Method Through-Beam
Sensing Distance 26.25' (8m)
Voltage - Supply 12V ~ 24V
Response Time 1ms
Output Configuration PNP - Dark-ON/Light-ON
Connection Method Cable
Ingress Protection IP67
Cable Length 196.85" (5m)
Temperature Range - Operating -25°C ~ 55°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570067-XU2S18PP340WL5
Ultra Librarian 3D Model Ultra Librarian XU2S18PP340WL5 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER INC MAGNETIC VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER INC MAGNETIC VERT CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUV, F
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUB, R
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT CABLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess