EN
  • EN
  • DE

XUB0ANSNL2

Part No XUB0ANSNL2
Catalog Industrial Sensors
Description PHOTOELECTRIC SENSORS XU, XUB, M
Datasheet
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Sensing Distance 787.402" (20m)
Voltage - Supply 12V ~ 24V
Response Time 2ms
Output Configuration NPN-NC/NO
Light Source Green LED, Red LED, Yellow LED
Connection Method Cable
Ingress Protection IP65, IP67
Cable Length 78.74" (2m)
Temperature Range - Operating -25°C ~ 55°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570092-XUB0ANSNL2
Ultra Librarian 3D Model Ultra Librarian XUB0ANSNL2 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
ENCODER OPTICAL QUAD CABLE LEADS
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUK, E
Need more? Email Us
Telemecanique Sensors
PHOTOELECTRIC SENSORS XU, XUB, M
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Grayhill Inc.
ENCODER OPT QUAD VERT CABLE LEAD
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE
Need more? Email Us
Telemecanique Sensors
PHOTO ELECTRIC SENSOR, XUX, MULT
Need more? Email Us
Grayhill Inc.
ENCODER OPT QUAD VERT CABLE LEAD
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD CABLE LEADS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess