EN
  • EN
  • DE

SFH617G1X001

Part No SFH617G1X001
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092465-SFH617G1X001
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH617G1X001 CAD Model

Description

The SFH617G1X001 is a high-performance single-channel optocoupler manufactured by Siemens. This device features a gallium arsenide (GaAs) infrared emitting diode which is optically coupled to a silicon planar phototransistor detector. It is designed for applications requiring electrical isolation between input and output circuits. The 'G' designation indicates a lead-free package and improved CTR (Current Transfer Ratio).

Applications:

  • Industrial Control Systems: Used for isolating control signals in programmable logic controllers (PLCs) and motor drives.
  • Power Supplies: Provides isolation in switched-mode power supplies (SMPS) and inverters.
  • Data Transmission: Employed in data communication systems for isolating data lines.
  • Medical Equipment: Used in medical devices requiring stringent isolation for patient safety.
  • Telecommunications: Isolates telecommunication interfaces to protect equipment from voltage surges.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Saturation Voltage: Minimizes power dissipation and improves signal fidelity.
  • Fast Switching Speed: Allows for high-speed data transmission and control.
  • Creepage Distance: Offers a significant creepage distance for enhanced safety.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high voltage transients and ground loops.
  • Improved Reliability: Increases the robustness of systems operating in harsh environments.
  • Reduced Noise: Minimizes noise coupling between circuits.
  • Simplified Design: Simplifies circuit design by providing a single component for isolation.
  • Compliance: Meets industry safety and environmental standards.

Technical Specifications:

The SFH617G1X001 has a typical isolation voltage of 5.3 kV RMS. The current transfer ratio (CTR) varies depending on the specific grade, but it is generally high, ensuring efficient signal transmission. The operating temperature range is typically -55°C to +100°C, making it suitable for a wide range of industrial applications. The forward voltage of the infrared emitting diode is typically around 1.25V, and the collector-emitter saturation voltage of the phototransistor is low, typically around 0.1V. The device comes in a standard DIP-4 package or SMD options.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess