EN
  • EN
  • DE

L30960-N2210-A100

Part No L30960-N2210-A100
Manufacturer Telit
Catalog RF Transceiver Modules
Description Cellular GPRS, GSM, HSPA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Telit Cinterion
Series Cinterion® BGS2
Packaging Reel - TR
Part Status Obsolete
RF Family/Standard Cellular
Protocol GPRS, GSM, HSPA
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Power - Output 2W
Serial Interfaces ADC, GPIO, I2C, PWM
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 90°C
Package / Case 106-BLGA Module
MSL Level 4 (72 Hours)
ECCN OBSOLETE
Win Source Part Number 1482084-L30960-N2210-A100
Ultra Librarian 3D Model Ultra Librarian L30960-N2210-A100 CAD Model

You May Also Be Interested in

Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess