EN
  • EN
  • DE

3843B

Part No 3843B
Manufacturer Texas Instruments
Catalog Hard To Find
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1128337-3843B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3843B CAD Model

Description

The Texas Instruments 3843B is a highly integrated and robust Pulse Width Modulation (PWM) controller, designed for a wide range of power supply applications. This industry-standard device is engineered to deliver high performance, reliability, and flexibility, making it a preferred choice for designers and engineers in the development of power conversion solutions.

Key Features

  • High Performance: The 3843B offers excellent performance with features such as a wide bandwidth error amplifier, a precision reference trimmed for accuracy at the error amp input, and a high current totem-pole output ideally suited for driving a power MOSFET.
  • Improved System Reliability: With built-in features like under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown, the 3843B ensures system reliability under various conditions.
  • Flexibility: The device provides users with programmable switching frequencies and the ability to synchronize multiple ICs, which allows for greater design flexibility.
  • Low Power Consumption: The 3843B is designed for efficient operation, featuring automatic feed-forward compensation and a low start-up current of less than 1mA, which contributes to low power consumption in the overall design.

Applications

The versatility of the 3843B PWM controller makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Offline power supplies
  • AC-DC adapters/chargers
  • LED drivers

Technical Specifications

Parameter Value
Reference Voltage 5V ±1%
Oscillator Frequency Range Up to 500kHz
Operating Temperature Range -40°C to 85°C
Package Type DIP, SOIC

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The 3843B PWM controller is backed by TI's extensive technical documentation, design resources, and customer support network, ensuring that you have all the necessary tools to bring your designs to fruition efficiently and effectively.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess