EN
  • EN
  • DE

54F823SDMQB

Part No 54F823SDMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 60 MHz
High Level Output Current -3 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 9
Number of Elements 1
Number of Pins 24
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 13 ns
RoHS Non-Compliant
Win Source Part Number 1030934-54F823SDMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F823SDMQB CAD Model

Description

The 54F823SDMQB is a state-of-the-art semiconductor device designed and manufactured by the renowned Texas Instruments (TI). Known for their dedication to precision and reliability, TI's components are widely used in various electronic applications, from consumer electronics to industrial systems.

Key Features

  • High Performance: The 54F823SDMQB is built for speed and efficiency, making it suitable for high-frequency operations and applications requiring rapid data processing.
  • Durability: With Texas Instruments' commitment to quality, this product is designed to withstand harsh conditions and provide a long operational life.
  • Integration: The device is designed to be easily integrated into existing systems, with compatibility in mind for a wide range of circuits and applications.
  • Power Efficiency: TI's innovation in power management ensures that the 54F823SDMQB operates with minimal power wastage, contributing to energy-saving efforts in electronic design.

Applications

The versatility of the 54F823SDMQB allows it to be used in an array of applications. It is particularly well-suited for:

  • Advanced computing systems where rapid data processing is crucial.
  • Communication devices that require reliable and consistent performance.
  • Industrial control systems where precision and durability are necessary.
  • Automotive electronics that demand high reliability under varying conditions.

Technical Specifications

The technical specifications of the 54F823SDMQB reflect its high-quality design and manufacturing:

  • Manufacturer: Texas Instruments
  • Product Category: Semiconductor
  • RoHS: Compliant with the Restriction of Hazardous Substances directive
  • Package / Case: Provided in a robust packaging to ensure product integrity during shipping and handling.

Quality Assurance

Texas Instruments ensures that each 54F823SDMQB device undergoes rigorous testing and quality control measures. Customers can trust in the reliability and performance of TI products, backed by a global reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess