EN
  • EN
  • DE

5962-1320201VXC

Part No 5962-1320201VXC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 6.8V 3A 16-Pin CFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Contact Plating Gold
Dropout Voltage 60 mV
Height 2.34 mm
Lead Free Contains Lead
Length 11 mm
Max Input Voltage 7 V
Max Operating Temperature 125 °C
Max Output Current 3 A
Min Input Voltage 1.5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Type Adjustable
Output Voltage 6.8 V
Polarity Positive
Quiescent Current 12 mA
RoHS Compliant
Thickness 2 mm
Width 9.6 mm
Win Source Part Number 1224179-5962-1320201VXC
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-1320201VXC CAD Model

Description

The 5962-1320201VXC is a high-reliability integrated circuit from Texas Instruments, designed to meet the stringent requirements of aerospace and military applications. This product is part of Texas Instruments' range of space-grade components that are engineered to operate in extreme environmental conditions including radiation-hardened environments.

Key Features

  • Radiation Hardened: Built to withstand high levels of radiation, making it suitable for space applications where exposure to cosmic rays and solar radiation is a concern.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature spectrum, ensuring reliability and performance in harsh conditions.
  • Durable Packaging: Encased in a robust packaging that shields it from mechanical stress and ensures long-term durability.
  • High Reliability: Manufactured and tested to meet the rigorous standards of military and aerospace industries, providing assurance of its dependability in critical missions.

Applications

The 5962-1320201VXC is primarily used in systems where failure is not an option. Its applications span various high-reliability sectors including:

  • Satellite and spacecraft systems
  • Avionics and aeronautics
  • Military hardware and defense systems
  • Nuclear power plant controls

Technical Specifications

As a product designed for high-performance and critical applications, the 5962-1320201VXC boasts impressive technical specifications. It features a precision voltage reference, low dropout voltage, and stable operation across a range of input voltages and load conditions. Specific electrical characteristics and pin configurations are detailed in the product's datasheet, which should be consulted for design and application guidance.

For engineers and designers working on projects that demand the highest levels of reliability and performance, the 5962-1320201VXC from Texas Instruments represents an optimal choice. Its compliance with military standards for electronic components ensures that it will not only perform under pressure but also contribute to the overall success and longevity of the systems it powers.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess