EN
  • EN
  • DE

5962-8670402PA

Part No 5962-8670402PA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1129363-5962-8670402PA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8670402PA CAD Model

Description

Product Overview: 5962-8670402PA

The 5962-8670402PA is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and robustness, particularly in demanding applications. This product is part of Texas Instruments' extensive range of space-grade components, specifically designed to meet the stringent requirements of aerospace and defense industries.

Key Features:

  • Space-Rated: Qualified for use in space applications, ensuring operation in extreme environments with exposure to radiation, vacuum, and temperature extremes.
  • High Precision: Offers exceptional accuracy and stability, making it suitable for critical measurements and control systems.
  • Durable: Manufactured with high-quality materials to withstand the rigors of space travel and operation, providing long-term reliability.
  • Low Power Consumption: Designed for efficiency, the 5962-8670402PA operates with minimal power, preserving energy resources in power-sensitive environments.

Applications:

The versatility of the 5962-8670402PA allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Satellite systems
  • Space exploration rovers and vehicles
  • Missile and defense systems
  • High-reliability avionics
  • Space station equipment

Technical Specifications:

The 5962-8670402PA boasts a comprehensive set of technical specifications designed to meet the needs of the most demanding applications. Some of its notable specifications include:

  • Operating Temperature Range: Specified for military and space-level applications
  • Input/Output Levels: Compatible with a range of signal levels for flexible integration
  • Package Type: Offered in a package that ensures durability and ease of mounting
  • Quality and Reliability: Built to Texas Instruments' rigorous quality standards

With its combination of performance, precision, and durability, the 5962-8670402PA from Texas Instruments stands out as an exemplary component for use in the most challenging environments where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.9738 $54.9738
3+ $45.1067 $135.3201
4+ $43.6971 $174.7884
5+ $42.2875 $211.4375
7+ $40.8779 $286.1453
9+ $36.6492 $329.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess