EN
  • EN
  • DE

PGA2310UA/1KG4

Part No PGA2310UA/1KG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Interface SPI
Supply Voltage (V) ±4.5V ~ 15.5V
Temperature Range - Operating -40°C ~ 85°C
Specifications 31.5dB ~ -95.5dB
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series PGA2310
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810575-PGA2310UA/1KG4
Ultra Librarian 3D Model Ultra Librarian PGA2310UA/1KG4 CAD Model

Description

Product Overview: Texas Instruments PGA2310UA/1KG4

The PGA2310UA/1KG4 is a high-performance, stereo audio volume control designed by Texas Instruments, one of the industry's leading manufacturers of analog and digital semiconductor ICs. This product is part of the PGA2310 series, which is renowned for its exceptional sound quality and flexibility in various audio applications.

The PGA2310UA/1KG4 boasts an impressive dynamic range and low noise performance, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and a variety of other applications that require high-quality audio reproduction. Its primary function is to control the volume of analog audio signals, and it does so with a high degree of precision and minimal distortion.

Key Features:

  • High Performance: With a dynamic range of 120dB and a very low noise floor, the PGA2310UA/1KG4 ensures audio signals are handled with utmost clarity and fidelity.
  • Digital Control Interface: The device can be controlled via a simple serial interface, which allows for easy integration into digital systems.
  • Wide Supply Range: It operates over a wide power supply range, from ±5V to ±15V, providing flexibility in various system designs.
  • Zero Crossing Detection: The PGA2310UA/1KG4 includes a zero-crossing detection feature that minimizes audible clicks and pops when adjusting the volume level.

Applications:

  • Professional Audio Mixing Consoles
  • High-End A/V Receivers
  • Studio Monitors
  • Digital Audio Effects Processors

The PGA2310UA/1KG4 comes in a 16-pin SOIC package, which is conducive to space-saving designs without compromising on performance. Its robust design and high-quality construction make it a durable and reliable component for any audio system. Texas Instruments' commitment to excellence ensures that the PGA2310UA/1KG4 will provide superior audio control for enthusiasts and professionals alike.

In summary, the PGA2310UA/1KG4 from Texas Instruments represents a blend of high-end audio performance with digital control convenience, making it a top-tier choice for anyone looking to create or upgrade their audio equipment with precise volume control capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3636 $62.7272
4+ $25.7343 $102.9372
7+ $24.9301 $174.5107
9+ $24.1259 $217.1331
11+ $23.3217 $256.5387
15+ $20.9091 $313.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess