EN
  • EN
  • DE

5962R1022101VSC

Part No 5962R1022101VSC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description RADIATION-HARDENED QMLV, 3-V TO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000052-5962R1022101VSC
Manufacturer Texas Instruments
Category Switching Voltage Regulators
Series TPS50601-SP
Packaging Tube
Mounting Type SMD/SMT
Package / Case CFP-20
Type Step-Down Converter
Voltage - Output 785 mV to 5.5 V
Current - Output 6 A
Input Voltage (Max) 6.3 V
Minimum Input Voltage 1.6 V
Ultra Librarian 3D Model Ultra Librarian 5962R1022101VSC CAD Model

Description

The 5962R1022101VSC is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is specifically designed to meet the rigorous standards of the aerospace and defense industries, offering reliability and durability for applications that require the utmost in performance and quality.

Key Features

  • High Reliability: Qualified under MIL-PRF-38535, this device ensures consistent performance even under extreme conditions, making it suitable for mission-critical applications.
  • Wide Operating Temperature Range: Capable of operating effectively across a broad temperature spectrum, this product is designed for use in environments where temperatures may vary widely.
  • Low Power Consumption: With energy efficiency in mind, this component maintains a low power draw, which is crucial for battery-powered and portable applications.
  • Durable Construction: The robust physical design of the 5962R1022101VSC ensures it can withstand the physical stresses of high-demand applications.
  • Precision Engineering: Texas Instruments' commitment to precision is evident in the meticulous design of this product, which delivers accurate and stable performance.

Applications

This versatile integrated circuit is well-suited for a variety of applications within the aerospace and defense sectors, including but not limited to:

  • Avionics systems
  • Satellite communication systems
  • Guidance and navigation systems
  • Spacecraft instrumentation and control

Technical Specifications

The 5962R1022101VSC comes with a set of technical specifications that ensure its suitability for high-end applications:

  • Supply Voltage Range: Specified by the particular device variant
  • Operating Temperature: Specified by the particular device variant
  • Packaging: Hermetically sealed to prevent moisture ingress and ensure long-term reliability

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their sales and support representatives.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess