EN
  • EN
  • DE

66AK2H06BAAW2

Part No 66AK2H06BAAW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 8.375MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 1517-BBGA, FCBGA
Manufacturer Package 1517-FCBGA (40x40)
Win Source Part Number 764498-66AK2H06BAAW2
Popularity Medium
Supply and Demand Status Limited
Family Name 66AK2H06
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 66AK2H06BAAW2 CAD Model

Description

The Texas Instruments 66AK2H06BAAW2 is a high-performance multicore processor that is part of the KeyStone II architecture. This processor is designed to meet the rigorous demands of modern embedded processing applications, including high-speed data processing, intensive computation, and real-time signal processing. The 66AK2H06BAAW2 is ideal for a wide range of applications such as telecommunications, networking, industrial automation, and high-end imaging.

Key Features:

  • Multicore Processing: Equipped with four ARM Cortex-A15 MPCore processors and eight TMS320C66x digital signal processor (DSP) cores, this processor delivers exceptional computational power and parallel processing capabilities.
  • High Performance: The device supports high-speed interfaces, including PCIe, HyperLink, and 10/40 Gb Ethernet, enabling fast data throughput and connectivity for complex systems.
  • Integrated Memory Controller: The integrated memory controller supports DDR3L, DDR3, and DDR4 memory types, providing flexibility and high memory bandwidth for data-intensive tasks.
  • Power Efficiency: The 66AK2H06BAAW2 is designed with energy efficiency in mind, featuring multiple power domains and advanced power management techniques to reduce overall power consumption.
  • Robust Security: Security features include a secure boot, cryptographic accelerators, and a network security engine, ensuring secure data processing and transmission.
  • Software Support: Texas Instruments provides a comprehensive software ecosystem, including the Multicore Software Development Kit (MCSDK), which simplifies development and reduces time to market.

Applications:

  • Telecommunications Infrastructure
  • High-Performance Computing
  • Networking Equipment
  • Industrial Automation Systems
  • Medical Imaging Devices

The 66AK2H06BAAW2 from Texas Instruments is a versatile and powerful solution that brings together the best of ARM and DSP technologies, providing developers with a scalable platform for building sophisticated and high-performance embedded systems.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess