EN
  • EN
  • DE

6PAIC3109TRHBRQ1

Part No 6PAIC3109TRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description AUTOMOTIVE LOW-POWER 96KHZ MONO / Automotive, Low-Power, 96-kHz, Mono Audio Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Audio
Data Interface I2C, I2S
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808349-6PAIC3109TRHBRQ1
Ultra Librarian 3D Model Ultra Librarian 6PAIC3109TRHBRQ1 CAD Model

Description

Product Overview: 6PAIC3109TRHBRQ1 from Texas Instruments

The 6PAIC3109TRHBRQ1 is a high-performance integrated circuit developed by Texas Instruments, designed to cater to a wide array of applications requiring precision and reliability. This product is part of Texas Instruments' extensive portfolio of automotive-grade components, engineered to meet the stringent requirements of the automotive industry.

Key Features

  • Automotive Qualification: The 6PAIC3109TRHBRQ1 is AEC-Q100 qualified, ensuring high reliability and performance under the harsh conditions typical in automotive environments.
  • High Accuracy: This component is designed for precise operation, making it ideal for critical applications where accuracy is paramount.
  • Durability: Built to withstand extreme temperatures and conditions, the 6PAIC3109TRHBRQ1 maintains its functionality and longevity in a wide range of operating environments.
  • Integration: The device's compact footprint allows for seamless integration into various electronic systems without compromising on space or power consumption.
  • Power Efficiency: Texas Instruments' focus on power efficiency ensures that the 6PAIC3109TRHBRQ1 operates with minimal power wastage, contributing to the overall energy efficiency of the system it is part of.

Applications

The versatility of the 6PAIC3109TRHBRQ1 makes it suitable for a range of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Infotainment and Telematics
  • Body Electronics and Lighting Systems

Product Specifications

The 6PAIC3109TRHBRQ1 comes in a robust package that is designed to meet the rigorous demands of the automotive industry. The specifications include a wide operating temperature range and adherence to automotive standards for electronic components.

Conclusion

In summary, the 6PAIC3109TRHBRQ1 from Texas Instruments is an exceptional choice for automotive manufacturers and suppliers looking for a dependable, accurate, and energy-efficient component. With its robust design and comprehensive feature set, this product stands out as a leading solution in the automotive electronics market.

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $31.7218

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8227 $54.6810
70+ $1.4956 $104.6920
105+ $1.4488 $152.1240
145+ $1.4021 $203.3045
185+ $1.3554 $250.7490
250+ $1.2151 $303.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess