Product Overview: LP3876ET-1.8/NOPB
The LP3876ET-1.8/NOPB is a high-performance, fast ultra-low-dropout linear regulator (LDO) from Texas Instruments, designed to meet the stringent power requirements of high-speed microprocessors and other advanced electronics. This LDO is capable of delivering 3A of continuous output current with a typical dropout voltage of just 340mV at full load, ensuring efficient operation even at low input-to-output voltage differentials.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering low-voltage logic and mixed-signal devices.
- High Current Capacity: With an output current capability of 3A, this LDO can supply ample current for demanding applications.
- Low Dropout Voltage: The LP3876ET-1.8/NOPB boasts an ultra-low dropout performance, making it ideal for applications with very little headroom between the input and output voltages.
- Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or electrolytic capacitors, allowing for a more compact design.
- Thermal Protection: It includes built-in thermal shutdown to protect the device under extreme operating conditions.
- Overcurrent Protection: The current limit feature helps prevent damage to the regulator during fault conditions.
- Surface-Mount Package: The LP3876ET-1.8/NOPB comes in a TO-220-5 package, which is suitable for surface-mount technology (SMT) and easy to integrate into various designs.
- Lead-Free and RoHS Compliant: The device is fully compliant with RoHS standards and is lead-free, making it suitable for use in environmentally sensitive applications.
Applications
The LP3876ET-1.8/NOPB is versatile and can be used in a wide range of applications, including:
- FPGA and DSP power supplies
- High-speed data acquisition and processing systems
- Networking and telecommunications equipment
- Server and storage systems
- Portable and battery-powered devices
With its robust feature set and high reliability, the LP3876ET-1.8/NOPB from Texas Instruments is an excellent choice for engineers looking to optimize power management in their advanced electronic systems.