The Texas Instruments 74160 is a high-speed synchronous decade counter designed to provide exceptional counting functionality for a wide array of electronic applications. This integrated circuit is part of the 7400 series of digital logic chips, known for their reliability and versatility in digital systems.
Key Features
- Synchronous Counting: The 74160 counter offers synchronous counting which allows for higher speed operations as all bits change state simultaneously in response to the clock signal.
- Decade Counter: It is capable of counting from 0 to 9 (decimal) which makes it ideal for applications requiring decimal counting sequences.
- Count Enable and Clear Functions: The counter includes a count enable input and a clear function, providing control over the counting process and the ability to reset the count to zero.
- Multiple Counting Modes: With the capability to operate in several modes including up, down, and up/down counting, the 74160 provides flexibility for diverse design requirements.
- Output Carry: An output carry is available for cascading multiple counters to create extended counting ranges beyond a single decade.
- Direct Load Capability: This feature allows the user to preset the counter to a desired value directly, bypassing the need for incremental counting to reach that value.
Applications
The TI 74160 synchronous counter is used in a variety of applications that require precise and reliable counting. These include:
- Digital clocks and timers
- Frequency dividers
- Counter displays
- Programmable dividers
- Sequence generators
Technical Specifications
The 74160 is designed with the following technical specifications:
- Supply Voltage (V<sub>CC): Typically 5V
- Count Frequency: Up to tens of MHz
- Operating Temperature Range: 0°C to 70°C
- Package Options: Available in various package types including DIP and SOP
With its robust design and comprehensive feature set, the Texas Instruments 74160 synchronous 4-bit counter is an essential component for designers looking to implement efficient counting solutions in their digital systems.