EN
  • EN
  • DE

74AC11238N

Part No 74AC11238N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DECODER/DRIVER, AC SERIES,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909174-74AC11238N
Ultra Librarian 3D Model Ultra Librarian 74AC11238N CAD Model

Description

Product Overview: Texas Instruments 74AC11238N

The Texas Instruments 74AC11238N is a high-performance integrated circuit that belongs to the 74AC series, known for its advanced CMOS logic technology. This particular chip is designed to provide efficient and reliable solutions for digital decoding or demultiplexing applications. The 74AC11238N is a versatile component that is widely used in various electronic systems, including computers, communication devices, and industrial control units.

Key Features:

  • Logic Type: The 74AC11238N operates as a 3-to-8 line decoder/demultiplexer, which means it can take three binary input signals and decode them into one of eight mutually exclusive outputs.
  • High-Speed Operation: This device is characterized by its fast propagation delay times, which are a hallmark of the AC series, making it suitable for high-speed applications.
  • Multiple Enable Inputs: It includes multiple enable inputs to facilitate the cascading of multiple chips for larger decoding schemes, allowing for the expansion of decoding or demultiplexing capabilities without significant complexity.
  • Low Power Consumption: The chip is designed with power-saving features in mind, offering low power consumption while maintaining high-speed operation, which is ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The 74AC11238N is built to withstand a broad range of temperature conditions, ensuring reliable performance across different environments.

Applications:

The versatility of the 74AC11238N makes it suitable for a wide range of applications. It is commonly used in:

  • Memory decoding or address decoding in computer systems
  • Data routing applications where signals need to be directed to specific parts of a system
  • Control systems where multiple inputs need to be managed and directed efficiently
  • Communication systems for channel selection or routing functions

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the 74AC11238N is no exception. It is manufactured under strict quality control measures to ensure it meets the industry's highest standards for performance and reliability. The device is also available in various package types, including the standard plastic DIP, which is suitable for through-hole mounting on printed circuit boards.

Overall, the Texas Instruments 74AC11238N is a testament to the company's dedication to providing advanced and dependable electronic components that cater to the evolving needs of the technology industry.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8691 $59.4764
9+ $12.2003 $109.8027
13+ $11.8191 $153.6483
18+ $11.4378 $205.8804
23+ $11.0566 $254.3018
31+ $9.9128 $307.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess