EN
  • EN
  • DE

74ACT11008DR

Part No 74ACT11008DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 121768-74ACT11008DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11008DR CAD Model

Description

74ACT11008DR Description

The 74ACT11008DR quad 2-input AND gate IC leverages advanced CMOS logic technology to provide high-speed data processing capabilities, making it suitable for complex logic implementations.

  • Applications:
    • Digital Signal Processing
    • Network Processing Systems
    • Embedded Systems
  • Features and Benefits:
    • Wide Voltage Range: 2V to 6V
    • High Drive Capability
    • Benefits: Reduced Power Consumption, Minimal Propagation Delay
  • Additional Details:
    • Package Type: SOIC-14
    • Operating Temperature: -40°C to +85°C
    • Environmental Compliance: RoHS

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8011 $54.0330
70+ $1.4779 $103.4530
105+ $1.4317 $150.3285
145+ $1.3855 $200.8975
190+ $1.3393 $254.4670
250+ $1.2008 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess