EN
  • EN
  • DE

74ACT11286D

Part No 74ACT11286D
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC 9-BIT GEN/CHKER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1030756-74ACT11286D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11286D CAD Model

Description

The 74ACT11286D is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74ACT series, known for its advanced high-speed CMOS technology, and is specifically designed to cater to the demanding requirements of a wide range of digital applications.

Key Features

  • High-Speed Performance: The 74ACT11286D operates at exceptional speeds, making it suitable for high-frequency data processing and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, which is crucial for energy-efficient designs.
  • Wide Operating Voltage Range: It can function over a broad voltage range, providing design flexibility for various applications.
  • Compatibility: The device is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems without the need for additional interfacing components.
  • Robust Output Drive: The 74ACT11286D features strong output drive capabilities, ensuring reliable signal transmission even in adverse conditions.

Applications

The versatility of the 74ACT11286D makes it an ideal choice for a multitude of applications, including:

  • High-speed data processing systems
  • Communication equipment
  • Embedded systems
  • Signal conversion and interface circuits
  • Complex logic functions

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The 74ACT11286D is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to assist in the integration and use of the 74ACT11286D in their projects. Texas Instruments also provides dedicated technical support to address any questions or concerns regarding their products.

You May Also Be Interested in

Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Lowest to $7.7325
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT BGA
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
ON Semiconductor
LOG TTL PARITY CHCK 9BIT
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL/H/
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6060 $52.1200
47+ $2.1382 $100.4954
73+ $2.0714 $151.2122
100+ $2.0046 $200.4600
130+ $1.9378 $251.9140
173+ $1.7373 $300.5529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess