EN
  • EN
  • DE

74ACT16863DLG4

Part No 74ACT16863DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 18-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130487-74ACT16863DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16863DLG4 CAD Model

Description

Product Overview: 74ACT16863DLG4

The 74ACT16863DLG4 is a high-performance, 16-bit transparent D-type latch with 3-state outputs designed and manufactured by the renowned electronics company Texas Instruments. This integrated circuit (IC) is part of the 74ACT series, which is known for its advanced high-speed CMOS technology. The device is specifically tailored to deliver the speed and drive capabilities necessary for a wide range of data buffering and storage applications.

Key Features

  • High-Speed Operation: The 74ACT16863DLG4 is capable of operating at high speeds, making it suitable for high-frequency data processing and communication systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, providing flexibility in various power supply environments.
  • Low Power Consumption: With its advanced CMOS technology, the device offers a reduced power consumption which is ideal for power-sensitive applications.
  • Bus-Hold Data Inputs: The latch includes bus-hold circuitry on its data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system, providing high impedance when not actively driving the bus.

Applications

The 74ACT16863DLG4 is versatile and can be used in various applications, including:

  • Data storage and buffering
  • Bus interface and bus switching
  • Communication systems
  • Microprocessor or microcontroller interface
  • Memory address latching

Quality and Reliability

Texas Instruments ensures that the 74ACT16863DLG4 meets stringent quality standards, providing high reliability for critical applications. The device is available in a DLG package, which is a 48-pin TSSOP (Thin Shrink Small Outline Package) type, offering a compact footprint for space-constrained applications.

With its combination of speed, power efficiency, and robust design, the 74ACT16863DLG4 from Texas Instruments stands out as a superior choice for designers looking to implement efficient latching mechanisms in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess