EN
  • EN
  • DE

74AHCT1G02DBVTG4

Part No 74AHCT1G02DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 765169-74AHCT1G02DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHCT1G02
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G02DBVTG4 CAD Model

Description

Product Overview: 74AHCT1G02DBVTG4

The 74AHCT1G02DBVTG4 is a high-speed CMOS device from Texas Instruments, renowned for its robust performance and versatility. This particular integrated circuit is designed to function as a single 2-input positive-NOR gate, which is a fundamental component in digital electronics used for implementing logical operations.

Key Features

  • Logic Type: 2-Input NOR Gate
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, offering considerable flexibility in interfacing with other logic families.
  • High Noise Immunity: Ensures stable operation even in electrically noisy environments.
  • Low Power Consumption: Features typical low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Package: Supplied in a compact SOT-23-5 package, which is suitable for space-constrained applications.
  • Operating Temperature Range: -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.

Applications

The 74AHCT1G02DBVTG4 is incredibly versatile and can be used in various applications, including:

  • Logic function implementation
  • Signal gating
  • Boolean function realization
  • Control systems
  • Computing devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74AHCT1G02DBVTG4 is no exception. It is designed and manufactured to meet the stringent standards required by industrial, commercial, and consumer applications. The device's reliability is further assured by extensive testing during and after the manufacturing process.

In summary, the 74AHCT1G02DBVTG4 from Texas Instruments is a high-performance, 2-input NOR gate that offers a combination of low power consumption, high noise immunity, and the ability to interface with multiple logic families. Its compact package and wide operating temperature range make it suitable for a broad array of applications where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7655 $53.5850
160+ $0.6282 $100.5120
250+ $0.6085 $152.1250
340+ $0.5889 $200.2260
440+ $0.5693 $250.4920
590+ $0.5104 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess