EN
  • EN
  • DE

74ALVCH32374ZKER

Part No 74ALVCH32374ZKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE QUAD 8BIT 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Manufacturer Texas Instruments
Series 74ALVCH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 96-LFBGA
Case / Package 96-PBGA MICROSTAR (13.6x5.6)
Family Name 74ALVCH
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ALVCH32374ZKER-ND, -74ALVCH32374ZKER-NDR, 296-24976-1, 296-24976-2, 296-24976-6, -296-24976-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908095-74ALVCH32374ZKER
Ultra Librarian 3D Model Ultra Librarian 74ALVCH32374ZKER CAD Model

Description

The 74ALVCH32374ZKER is a high-performance, low-voltage CMOS device from Texas Instruments, designed to deliver the ultimate in speed and power efficiency. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is renowned for its high drive and low static power consumption.

Key Features

  • Technology: The device utilizes advanced 3.3V CMOS technology, making it compatible with both 3.3V and 2.5V supply voltages, providing design flexibility for mixed-voltage systems.
  • Speed: The 74ALVCH32374ZKER is capable of operating at high speeds, with a typical t<sub>pd (propagation delay time) of 3.8ns at 3.3V, ensuring rapid signal processing for critical applications.
  • Bus-Hold Data Inputs: Equipped with bus-hold data inputs, this device eliminates the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count.
  • Drive Capability: The device features high-drive outputs (-24mA I<sub>OH / 24mA I<sub>OL), which are ideal for driving heavy loads or for use in bus-terminated transmission lines.

Applications

The 74ALVCH32374ZKER is suitable for a wide range of applications, including:

  • High-speed data acquisition and processing
  • Communication systems
  • Server and networking equipment
  • Industrial control systems
  • Consumer electronics

Product Specifications

Here are some of the technical specifications for the 74ALVCH32374ZKER:

  • Package: The device is offered in an 96-Ball MicroStar Junior BGA (ZKE) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Logic Type: The 74ALVCH32374ZKER is a 32-bit edge-triggered D-type flip-flop with a clear function, suitable for implementing memory and flip-flop functions in digital circuits.

With its blend of speed, power efficiency, and robust design, the 74ALVCH32374ZKER from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5202 $59.5202
3+ $48.8371 $146.5113
4+ $47.3110 $189.2440
5+ $45.7848 $228.9240
6+ $44.2587 $265.5522
8+ $39.6802 $317.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess