EN
  • EN
  • DE

74AVC16827DGGRG4

Part No 74AVC16827DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 20-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131126-74AVC16827DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16827DGGRG4 CAD Model

Description

The Texas Instruments 74AVC16827DGGRG4 is a high-performance, 20-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. This integrated circuit is part of the advanced high-speed CMOS (AHCMOS) family and is fabricated using Texas Instruments' state-of-the-art semiconductor technology.

Key Features

  • High-Speed Operation: The 74AVC16827DGGRG4 is capable of operating at high speeds, which makes it suitable for applications that require fast data transfer and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be energy-efficient, with low power dissipation, making it ideal for power-sensitive applications.
  • Wide Voltage Range: It operates over a broad voltage range of 1.2V to 3.6V, providing design flexibility for various system voltage levels.
  • Bus Hold Function: The integrated bus hold function on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Output Enable Feature: The device includes output enable (OE) inputs that control the outputs and ensure that they are placed in a high-impedance state when the device is not in use.
  • Flow-Through Architecture: Its flow-through pinout arrangement facilitates easy PCB layout by simplifying the trace routing for signals passing through the device.

Applications

The 74AVC16827DGGRG4 is versatile and can be used in a variety of applications including:

  • Memory buffering
  • Data transmission systems
  • Signal distribution
  • Server and telecom infrastructure
  • High-speed backplanes

Package and Quality

Encased in a TSSOP-56 (DGGR) package, the 74AVC16827DGGRG4 is designed for surface-mount technology (SMT) and is compatible with standard SMT manufacturing processes. Texas Instruments ensures high-quality and reliability, making this buffer and line driver a trusted choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess