EN
  • EN
  • DE

74CB3T3306DCTR

Part No 74CB3T3306DCTR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SM8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713156-74CB3T3306DCTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3T3306DCTR CAD Model

Description

The 74CB3T3306DCTR is a high-quality, low-voltage dual FET bus switch designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74CB series, which is known for its low-power consumption and high-speed operation. It is specifically engineered to provide excellent signal switching for a variety of applications.

Key Features

  • Low-Voltage Operation: The 74CB3T3306DCTR operates at a voltage range of 2.3V to 3.6V, making it suitable for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Switching: With its quick switch times, this device ensures minimal propagation delay, which is essential for high-performance systems.
  • Dual FET Switch: The dual FET configuration allows for the simultaneous switching of two signal paths, providing greater flexibility and efficiency in circuit design.
  • Low On-Resistance: The low on-state resistance of the switch minimizes signal distortion and voltage drop, ensuring signal integrity is maintained.
  • 5-Bit Bus Switch: This feature enables the device to handle multiple signal lines, making it ideal for bus management applications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards the switch against damage from static electricity.

Applications

The 74CB3T3306DCTR is versatile and can be used in various applications, including:

  • Signal gating
  • Bus isolation
  • Backplane switching
  • Hot-swapping and hot-docking
  • Power management

Package and Quality

The device comes in a compact DCT package, which is a surface-mount, leadless package that saves board space and is suitable for high-density circuit designs. Texas Instruments is committed to maintaining the highest quality standards, and the 74CB3T3306DCTR is no exception. It is designed to meet stringent industry specifications, ensuring reliability and performance in even the most demanding conditions.

Conclusion

In summary, the 74CB3T3306DCTR from Texas Instruments is a powerful and reliable component for modern electronic systems. With its low-voltage operation, high-speed switching, dual FET design, and ESD protection, it is an excellent choice for designers looking to create efficient and robust circuits.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1573 $55.7865
11+ $9.1548 $100.7028
17+ $8.8687 $150.7679
24+ $8.5826 $205.9824
31+ $8.2965 $257.1915
41+ $7.4382 $304.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess