EN
  • EN
  • DE

74CBTLV3384DGVR

Part No 74CBTLV3384DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TVSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713160-74CBTLV3384DGVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3384DGVR CAD Model

Description

74CBTLV3384DGVR Low-Voltage 10-Bit Bus Switch from Texas Instruments

The 74CBTLV3384DGVR is a high-performance, low-voltage 10-bit bus switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's CBTLV (Controlled Buffer/Translator Low Voltage) series, which is renowned for its low power consumption and high-speed operation. The 74CBTLV3384DGVR is particularly suitable for power-sensitive and space-constrained applications where efficient data flow control is required.

Constructed with an advanced CMOS technology, the 74CBTLV3384DGVR operates at a nominal voltage of 3.3V but can function with a voltage range from 2.3V to 3.6V, making it versatile for various system designs. Its low on-state resistance ensures minimal signal distortion, while the quick switch speed facilitates high-bandwidth data transmission, making it an ideal choice for bus isolation and switching in communication, computing, and networking systems.

One of the key features of the 74CBTLV3384DGVR is its 5Ω bidirectional switches, which connect inputs to outputs with minimal propagation delay when enabled by the output-enable (OE) signal. The OE signal is active-low, which means that the bus switch is operational when OE is held low and isolates the bus when OE is high. This offers designers a simple yet effective way to manage signal routing and bus isolation in their circuits.

The device comes in a compact 24-pin TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix, and is characterized for operation from -40°C to 85°C. This temperature range ensures reliable performance in a variety of environments and applications.

For ease of implementation, the 74CBTLV3384DGVR is fully specified for partial power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down. Additionally, the device supports live insertion and withdrawal, enhancing the flexibility and maintainability of the systems where it is used.

Overall, the 74CBTLV3384DGVR from Texas Instruments represents a robust and efficient solution for designers looking to optimize their high-speed digital switching applications with a reliable and power-conscious bus switch.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0784 $53.0192
30+ $3.3464 $100.3920
47+ $3.2419 $152.3693
64+ $3.1373 $200.7872
83+ $3.0327 $251.7141
111+ $2.7190 $301.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess