EN
  • EN
  • DE

SRUDH-SS-124DM1

Part No SRUDH-SS-124DM1
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 12A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 15mA
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 12A
Switching Voltage 240VAC, 28VDC - Max
Turn On Voltage (Max) 18 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 10ms
Release Time 5ms
Features Insulation - Class A, Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 360 mW
Coil Resistance 1.6 kOhms
Temperature Range - Operating -30°C to 80°C
Win Source Part Number 047247-SRUDH-SS-124DM1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRUDH-SS-124DM1 CAD Model

Description

The SRUDH-SS-124DM1 is a power relay manufactured by TE Connectivity. This relay is designed for switching high-current loads in a variety of applications, providing reliable performance and long operational life. It is commonly used in automotive, industrial, and appliance control systems.

Applications

  • Automotive Systems: Used for controlling lighting, starter motors, and other high-current automotive loads.
  • Industrial Automation: Employed in industrial control panels for switching motors, solenoids, and other machinery.
  • Appliance Control: Utilized in household appliances such as refrigerators, washing machines, and air conditioners.
  • Power Supplies: Integral component in power supply circuits for switching AC or DC power.
  • HVAC Systems: Suitable for use in heating, ventilation, and air conditioning systems for controlling compressors and fans.

Features

  • High Switching Current: Capable of switching high-current loads up to the specified rating.
  • SPST-NO Contact Configuration: Single Pole Single Throw Normally Open contact configuration.
  • Compact Size: Allows for easy integration into various applications with limited space.
  • High Insulation Resistance: Provides electrical isolation between the coil and contact circuits.
  • Long Electrical Life: Designed for reliable and consistent performance over an extended period.

Benefits

  • Reliable Switching: Ensures reliable and consistent switching of high-current loads.
  • Easy Integration: Compact size and industry-standard pinout make it easy to integrate into new and existing designs.
  • Durable Performance: Designed for long-term performance in demanding environments.
  • Safe Operation: High insulation resistance ensures safe operation by preventing electrical shock hazards.
  • Versatile Application: Suitable for a wide range of automotive, industrial, and appliance control applications.

Additional Details

The SRUDH-SS-124DM1 features a coil voltage of 24VDC. Its contact rating specifies the maximum voltage and current that the relay can safely switch. The relay's operating temperature range ensures it can function reliably in a variety of environments. The materials used in its construction are chosen for their durability and resistance to corrosion and other environmental factors. Its SPST-NO (Single Pole Single Throw Normally Open) configuration means that the circuit is open when the relay is not energized, and closes when the coil is energized.

This relay is often used in applications where remote control or automated switching of high-power circuits is required. Proper selection of this relay should be based on the specific voltage and current requirements of the load being switched, as well as the environmental conditions in which it will be operating. The SRUDH-SS-124DM1 from TE Connectivity offers a robust and dependable solution for a wide array of switching applications.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4208
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $7.7545
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess