Product Overview: 74HCT74M96 from Texas Instruments
The 74HCT74M96 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its exceptional quality and performance in the electronics industry. This integrated circuit is designed to offer the functionality of dual D-type positive-edge-triggered flip-flops with individual data (D), set (S), reset (R), and clock (CLK) inputs; and outputs (Q and Q̅).
Key Features
- Logic Type: Dual D-Type Flip-Flop
- Output Capability: Standard
- IC Output Type: Complementary
- Trigger Type: Positive-edge
- Operating Temperature Range: -40°C to +125°C
- Package: SOIC-14
- Supply Voltage Range: 4.5V to 5.5V
- Propagation Delay: Typically 8ns at 5V, 25°C
Applications
The 74HCT74M96 is versatile in its applications, suitable for use in:
- Counters and dividers
- Registers
- Toggle circuits
- General digital logic applications
Quality and Reliability
Texas Instruments is committed to maintaining the highest standards of quality and reliability for its products. The 74HCT74M96 is no exception, offering users the assurance of a product that meets stringent industry specifications for performance and longevity.
Support and Resources
Customers can access a wide range of resources, including datasheets, application notes, and design resources, to facilitate the integration of the 74HCT74M96 into their projects. Texas Instruments also provides dedicated technical support to assist with any queries or issues that may arise.
For more information on the 74HCT74M96 and to view detailed technical specifications, please visit the Texas Instruments website or contact your local sales representative.