EN
  • EN
  • DE

74LVC1G3208MDBVTEP

Part No 74LVC1G3208MDBVTEP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HIREL DEVICE FOR SN74LVC1G3208DB  /  AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 3 Input (2, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74LVC1G3208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-41067-6-ND,-296-41067-1-ND,296-41067-2-ND,296-41067-1-ND,296-74LVC1G3208MDBVTEPCT,-V62/13605-01XE,296-74LVC1G3208MDBVTEPDKR,-V62/13605-01XE-NDR,296-41067-1,TEXTIS74LVC1G3208MDBVTEP,296-41067-2,74LVC1G3208MDBVTEP-ND,2156-74LVC1G3208MDBVTEP,296-74LVC1G3208MDBVTEPTR,296-41067-6
Standard Package 250
Win Source Part Number 1040567-74LVC1G3208MDBVTEP
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3208MDBVTEP CAD Model

Description

Product Overview: Texas Instruments 74LVC1G3208MDBVTEP

The 74LVC1G3208MDBVTEP is a high-performance, single 2-input AND gate integrated circuit from Texas Instruments, designed for use in a wide range of applications. This device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC1G3208MDBVTEP operates with a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.

With its advanced 5-pin SOT-23 package, the 74LVC1G3208MDBVTEP offers a compact footprint that is ideal for space-constrained applications. The device's small size does not compromise its performance, as it is capable of supporting high-speed signal processing with a propagation delay typically less than 3.7ns when operating at 3.3V. This makes it an excellent choice for high-speed logic applications.

The 74LVC1G3208MDBVTEP also features a 5V tolerant input, which allows for direct interfacing with TTL levels while operating at a lower voltage. This feature ensures compatibility with older logic families and provides a level of flexibility for mixed-voltage system designs. Additionally, the device's inputs are equipped with hysteresis, which increases its noise immunity and allows for stable operation in electrically noisy environments.

One of the key advantages of the 74LVC1G3208MDBVTEP is its robustness. It is characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges. Furthermore, the device is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has undergone additional qualification and testing to ensure reliability in harsh conditions and is designed to meet or exceed the requirements of aerospace and defense applications.

In summary, the Texas Instruments 74LVC1G3208MDBVTEP is a versatile, high-speed AND gate logic IC that offers low-voltage operation, a compact footprint, and enhanced product reliability. Its compatibility with various voltage levels and industrial temperature range makes it an ideal choice for a diverse array of applications, from consumer electronics to mission-critical systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess