Product Overview: 74LVC1G332DBVR from Texas Instruments
The 74LVC1G332DBVR is a high-performance, single 3-input OR gate integrated circuit, designed and manufactured by Texas Instruments (TI). This small yet powerful component is part of TI's 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Type: 3-input OR gate
- Supply Voltage Range: 1.65 V to 5.5 V, suitable for battery-operated and low-power applications.
- Logic Level Compatibility: 5V tolerant inputs allow for interfacing with higher voltage logic levels without damage.
- High-Speed Operation: Fast propagation delay typically ensures quick response times for high-speed logic circuits.
- Package: The device is offered in a DBV (SOT-23) package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operational over a wide temperature range, making it suitable for industrial and automotive environments.
Applications
The versatility of the 74LVC1G332DBVR makes it well-suited for a broad range of applications, including but not limited to:
- Control systems
- Logic function implementation
- Interface circuitry
- Signal gating
- Embedded systems
- Power management
Quality and Reliability
As with all Texas Instruments products, the 74LVC1G332DBVR is designed to meet stringent quality and reliability standards. It undergoes rigorous testing to ensure high performance in diverse operating conditions. TI's commitment to quality makes this OR gate an ideal choice for critical and demanding applications.
Support and Resources
For additional information, designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's support and community forums are also available to assist with any technical questions or design challenges.