EN
  • EN
  • DE

74LVCH32973ZKER

Part No 74LVCH32973ZKER
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815978-74LVCH32973ZKER
Ultra Librarian 3D Model Ultra Librarian 74LVCH32973ZKER CAD Model

Description

Introducing the 74LVCH32973ZKER from Texas Instruments

The 74LVCH32973ZKER is a state-of-the-art integrated circuit that epitomizes the cutting-edge technology for which Texas Instruments is renowned. This versatile chip is designed to meet the needs of high-performance computing and data-intensive applications, providing a reliable and efficient solution for system designers and engineers.

Key Features

  • Advanced Interface: The 74LVCH32973ZKER boasts a 32-bit transparent D-type latch with 3-state outputs, making it ideal for interfacing with high-speed microprocessors.
  • Low Voltage Operation: Operating at a nominal voltage of 3.3V, this device is optimized for low-voltage applications, thereby reducing power consumption and heat dissipation.
  • High-Speed Performance: With a 5V tolerant I/O for interfacing with 5V logic levels, this component ensures high-speed data transfer and compatibility with legacy systems.
  • Bus-Hold Functionality: The integrated bus-hold feature on all data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and saving valuable space.
  • Robust Design: Its robust design includes latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring reliability under stress conditions.

Applications

The versatility of the 74LVCH32973ZKER makes it suitable for a wide range of applications, including:

  • Memory address latching in computing systems
  • Data communication and signal processing
  • Industrial control systems
  • Server infrastructure

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The 74LVCH32973ZKER is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

Environmental Considerations

Committed to environmental stewardship, Texas Instruments has designed the 74LVCH32973ZKER to be lead-free and RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations.

Whether you're designing a new system or upgrading an existing one, the 74LVCH32973ZKER from Texas Instruments provides the performance, reliability, and efficiency you need to stay ahead in the fast-paced world of technology.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess