Product Overview: 74LVT16244BDGGRG4
The 74LVT16244BDGGRG4 is a high-performance integrated circuit from Texas Instruments, designed for applications that require high-speed, low-power, and bidirectional transceivers for data communication. This product is part of the LVT family, which stands for Low Voltage Technology, indicating its ability to operate at a lower voltage with reduced power consumption without compromising on performance.
Key Features
- Technology: The device is built on advanced CMOS technology, offering a robust performance with a 3.3V power supply.
- Speed: It is capable of transferring data at high speeds, making it suitable for high-frequency data paths.
- Drive Capability: The 74LVT16244BDGGRG4 features high-drive outputs (-32mA I<sub>OH, 64mA I<sub>OL) to drive heavy loads or multiple devices.
- Bus Hold Data Inputs: Inputs on the device include a bus-hold feature, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
- Low Power Consumption: The device has a significantly reduced power consumption, which is essential for power-sensitive applications.
- Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
- Temperature Range: With an operational temperature range from -40°C to +85°C, the device is reliable across various environmental conditions.
Applications
The 74LVT16244BDGGRG4 is versatile and can be used in a wide range of applications, including:
- Telecommunication systems
- Computing and data storage
- Networking equipment
- Industrial control systems
- High-speed data acquisition systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the 74LVT16244BDGGRG4 is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance. The product is RoHS compliant, adhering to environmental standards for hazardous substances.
In summary, the 74LVT16244BDGGRG4 from Texas Instruments is a robust, high-speed, and low-power 16-bit buffer/line driver that offers reliable performance for a variety of digital applications. Its advanced features and versatility make it a top choice for designers looking to optimize their data communication systems.