EN
  • EN
  • DE
  • IT

74CBTLV3125PWRG4

Part No 74CBTLV3125PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW - voltage quadruple fet bus switch | IC LV QUAD FET BUS SW 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74CBTLV3125
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131229-74CBTLV3125PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3125PWRG4 CAD Model

Description

Product Overview: 74CBTLV3125PWRG4

The 74CBTLV3125PWRG4 is a high-performance, 4-bit FET bus switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the CBTLV (Controlled Bandwidth Transceiver Logic Voltage) family, which is known for its low-voltage operation and low ON-state resistance.

Key Features

  • Low-Voltage Operation: The 74CBTLV3125 operates at a voltage range of 2.3V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Switching: With its quick switch times, this device is optimized for high-speed data transmission, ensuring minimal propagation delay.
  • Low ON-State Resistance: The bus switch features a low ON-state resistance (ron), which reduces power consumption and improves signal integrity.
  • 5Ω Switch Connection Between Two Ports: The low impedance of the switch ensures minimal signal distortion and allows for efficient data transfer between ports.
  • Minimal Propagation Delay: The device is designed for rapid signal processing, which is critical for high-speed data applications.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection to safeguard the device from static damage during handling and operation.

Applications

The 74CBTLV3125PWRG4 is versatile and can be used in a wide range of applications, including:

  • High-speed data paths and bus management in servers and routers
  • Hot-swapping and hot-docking operations in portable electronics
  • Signal gating and multiplexing in telecommunications and networking equipment
  • Memory interleaving in computer systems
  • Function switching in various consumer electronics

Package and Quality

This bus switch is available in the TSSOP (Thin Shrink Small Outline Package) form factor, under the part number 74CBTLV3125PWRG4. The TSSOP package is known for its space-saving design, making it ideal for compact PCB layouts. Additionally, Texas Instruments ensures that this product meets high-quality standards, providing reliability and performance for critical electronic systems.

With its combination of low-voltage operation, high-speed switching, and robust ESD protection, the 74CBTLV3125PWRG4 from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4229 $50.7480
290+ $0.3470 $100.6300
450+ $0.3362 $151.2900
615+ $0.3254 $200.1210
795+ $0.3145 $250.0275
1,065+ $0.2820 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess