EN
  • EN
  • DE
  • IT

S71GL064NBOBHW0P

Part No S71GL064NBOBHW0P
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756321-S71GL064NBOBHW0P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71GL064NBOBHW0P CAD Model

Description

The S71GL064NB0BHW0P is a 64 Mbit (8 M x 8-bit/4 M x 16-bit) flash memory device from Spansion. It's part of the GL-N family, offering high performance and reliability for embedded systems applications. This device features a parallel interface, supports simultaneous read/write operations, and operates on a single 3.0V power supply. It's commonly used for code storage and data logging in various industrial, automotive, and consumer electronic products.

Applications

  • Automotive Electronics: Storing firmware, calibration data, and map information in automotive control units (ECUs), navigation systems, and infotainment systems.
  • Industrial Automation: Providing non-volatile memory for programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial computers.
  • Networking Equipment: Storing boot code, configuration data, and firmware updates for routers, switches, and other networking devices.
  • Medical Devices: Storing calibration data, patient information, and software in medical instruments and equipment.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and other consumer devices to store firmware, user settings, and media content.

Features

  • 64 Mbit Density: Provides 64 Mbits of non-volatile storage capacity.
  • Simultaneous Read/Write Operations: Allows reading data from one memory location while writing data to another, improving system performance.
  • 3.0 Volt-Only Operation: Operates from a single 3.0V power supply, simplifying system design and reducing power consumption.
  • Parallel Interface: Offers a parallel data interface for fast data transfer rates.
  • Sector Erase: Supports sector erase functionality, allowing for efficient memory management.
  • Fast Read Access Time: Features a fast read access time for quick data retrieval.
  • Program/Erase Suspend: Allows suspending program or erase operations to perform read operations and then resuming the suspended operation.
  • Automated Write Algorithm: Simplifies the programming process with automated write algorithm.

Benefits

  • High Performance: The simultaneous read/write capability and fast access time contribute to high system performance.
  • Low Power Consumption: The 3.0V-only operation reduces power consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Efficient Memory Management: Sector erase functionality allows for efficient memory management and quick data updates.
  • Simplified System Design: The parallel interface simplifies integration with other system components.

Additional Details

The S71GL064NB0BHW0P typically comes in a TFBGA (Thin Fine-Pitch Ball Grid Array) package. The operating temperature range is usually specified as -40°C to +85°C (industrial grade). The device datasheet provides detailed information about timing characteristics, electrical specifications, and package dimensions. Data retention is typically guaranteed for a minimum of 20 years. The device supports JEDEC standard commands for programming and erasing operations. The typical endurance is 100,000 program/erase cycles per sector. It supports both 8-bit and 16-bit data bus widths for added flexibility in system design.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,094 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess