EN
  • EN
  • DE

74LVTH16244ADGGRG4

Part No 74LVTH16244ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Manufacturer Texas Instruments
Series 74LVTH
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74LVTH16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908318-74LVTH16244ADGGRG4
Ultra Librarian 3D Model Ultra Librarian 74LVTH16244ADGGRG4 CAD Model

Description

Overview of Texas Instruments 74LVTH16244ADGGRG4

The 74LVTH16244ADGGRG4 is a high-performance, low-voltage 16-bit buffer and line driver designed by Texas Instruments to deliver both high-speed and low-power operation. This integrated circuit is part of the LVT series, which is well-known for its capabilities in bi-directional signal transmission and its suitability for interfacing with memory, address drivers, and other critical components in computing and digital systems.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High Drive: It provides high drive (±24-mA) at the outputs, ensuring strong signal transmission that can overcome line capacitance and deliver signals with integrity.
  • Bus Hold Data Inputs: The inputs include a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Flow-Through Architecture: Its design optimizes the PCB layout with easier routing and reduced noise, thanks to its flow-through architecture.
  • 3-State Outputs: The device features 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting them from the bus or circuit.

Technical Specifications

  • Logic Type: Buffers/Line Drivers, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Voltage - Supply: 2.7V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TFSOP (0.240", 6.10mm Width)

Applications

The 74LVTH16244ADGGRG4 is ideal for a variety of applications where low-voltage operation and high-speed data transmission are required. Its use is prevalent in:

  • Data communication systems
  • Servers and networking equipment
  • Signal buffering and driving in memory modules
  • Industrial control systems
  • High-performance computing

With its robust design and advanced features, the 74LVTH16244ADGGRG4 from Texas Instruments is a reliable solution for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3389 $53.5560
95+ $1.0986 $104.3670
145+ $1.0643 $154.3235
195+ $1.0300 $200.8500
255+ $0.9956 $253.8780
340+ $0.8926 $303.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess